TE Connectivity BKUA145NN00580100000
- 收藏
- 对比
BKUA145NN00580100000
2460-BKUA145NN00580100000
套管 - 电源连接器
--
大陆
立即发货

Circular Power Connectors, Connector Assembly, 250 VDC / 630 VDC, Cable-to-Cable, Power, Metal-Shell, Size 23, UL 94V-0, Cable Mount (Free-Hanging)
1最小包装量--
BKUA145NN00580100000详情
TE Connectivity BKUA145NN00580100000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
BKA145N00580100000
TE Internal Description
923 EXTENSION, SPEEDTEC
Connector Product Typeu2009
连接器组件
Operating Voltageu2009(VDC)
250, 630
Connector Systemu2009
Cable-to-Cable
Sealableu2009
无
Circuit Applicationu2009
Power
BKUA145NN00580100000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。