TE Connectivity BKUA199NN00110200000
- 收藏
- 对比
BKUA199NN00110200000
2460-BKUA199NN00110200000
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Cable, Power & Signal, Cable Mount (Free-Hanging), Electrodeposited Nickel, Zinc Alloy, PBT GF, Size 23
1最小包装量--
BKUA199NN00110200000详情
TE Connectivity BKUA199NN00110200000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Sealableu2009
无
Circuit Applicationu2009
Power & Signal
Connector Mounting Typeu2009
Cable Mount (Free-Hanging)
Shell Plating Materialu2009
电沉积镍
Connector Systemu2009
Cable-to-Cable
TE Internal Description
923 EXTENSION, SPEEDTEC-READY
TE Internal #
BKA199N00110200000
BKUA199NN00110200000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。