TE Connectivity BKUA201MR09580200000
- 收藏
- 对比
BKUA201MR09580200000
2460-BKUA201MR09580200000
套管 - 电源连接器
--
大陆
立即发货

Circular Power Connectors, Connector Assembly, 250 VDC / 630 VDC, Cable-to-Cable, 9 Position, Wire & Cable, Pin, Power & Signal, Metal-Shell
1最小包装量--
BKUA201MR09580200000详情
TE Connectivity BKUA201MR09580200000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
BKA201M09580200000
TE Internal Description
923 EXTENSION, SPEEDTEC-READY
Connector Product Typeu2009
连接器组件
Operating Voltageu2009(VDC)
250, 630
Connector Systemu2009
Cable-to-Cable
Number of Positionsu2009
9
Sealableu2009
无
BKUA201MR09580200000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。