TE Connectivity BKUA861NN0086055A000
- 收藏
- 对比
BKUA861NN0086055A000
2460-BKUA861NN0086055A000
套管 - 电源连接器
--
大陆
立即发货

Circular Power Connectors, Connector Assembly, 630 VDC, Cable-to-Cable, Power, Metal-Shell, Size 17, UL 94V-0, Cable Mount (Free-Hanging)
1最小包装量--
BKUA861NN0086055A000详情
TE Connectivity BKUA861NN0086055A000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Circuit Applicationu2009
Power
Sealableu2009
无
Connector Systemu2009
Cable-to-Cable
Operating Voltageu2009(VDC)
630
Connector Product Typeu2009
连接器组件
TE Internal Description
917 EXTENSION, SPEEDTEC
TE Internal #
BKA861N0086055A000
BKUA861NN0086055A000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。