TE Connectivity BM1650-000
- 收藏
- 对比
BM1650-000
2460-BM1650-000
套管 - 电源连接器
--
大陆
立即发货

Mechanical Connectors, ANZPAC / China / ASIA, WrapTEr Helicals, ≤ 35 kV, Steel Conductor/Galvanised, Stranded, Wrapter FGD
1最小包装量--
BM1650-000详情
TE Connectivity BM1650-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
BM1650-000
TE Internal Description
FGD0370-0385-3
Alias #
FGD0370-0385-3
Mechanical Connector Product Availabilityu2009
ANZPAC, ASIA, China
Mechanical Connector Technologyu2009
WrapTEr Helicals
Mechanical Connector Voltage Classu2009(kV)
≤ 35
Mechanical Connector Conductor Materialu2009
Steel Conductor/Galvanised
Conductor Typeu2009
Stranded
BM1650-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。