TE Connectivity BM1666-000
- 收藏
- 对比
BM1666-000
2460-BM1666-000
套管 - 电源连接器
--
大陆
立即发货

Mechanical Connectors, ASIA / ANZPAC / China, WrapTEr Helicals, ≤ 35 kV, Aluminum Clad Steel, Stranded, Wrapter FSL
1最小包装量--
BM1666-000详情
TE Connectivity BM1666-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mechanical Connector Voltage Classu2009(kV)
≤ 35
Mechanical Connector Conductor Materialu2009
Aluminum Clad Steel
Conductor Typeu2009
Stranded
Mechanical Connector Technologyu2009
WrapTEr Helicals
Mechanical Connector Product Availabilityu2009
ANZPAC, ASIA, China
Alias #
FSLD0810-0880-5
TE Internal Description
FSLD0810-0880-5
TE Internal #
BM1666-000
BM1666-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。