TE Connectivity BM1668-000
- 收藏
- 对比
BM1668-000
2460-BM1668-000
套管 - 电源连接器
--
大陆
立即发货

Mechanical Connectors, China / ANZPAC / ASIA, WrapTEr Helicals, ≤ 35 kV, Aluminum Clad Steel, Stranded, Wrapter FSL
1最小包装量--
BM1668-000详情
TE Connectivity BM1668-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
BM1668-000
TE Internal Description
FSLD0980-1030-5
Alias #
FSLD0980-1030-5
Mechanical Connector Product Availabilityu2009
ANZPAC, ASIA, China
Mechanical Connector Technologyu2009
WrapTEr Helicals
Mechanical Connector Voltage Classu2009(kV)
≤ 35
Mechanical Connector Conductor Materialu2009
Aluminum Clad Steel
Conductor Typeu2009
Stranded
BM1668-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。