TE Connectivity BM3157-000
- 收藏
- 对比
BM3157-000
2460-BM3157-000
固态照明连接器
--
大陆
立即发货

ANSI Street Lighting Photocells, ANZPAC / ASIA, Electronic, 185 – 305 VAC, Commercial/Industrial, Dimensions 64.88 x 27.23 mm [2.55 x 1.07 in], ALR D2
1最小包装量--
BM3157-000详情
TE Connectivity BM3157-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Street Lighting Photo Control Dimensionsu2009
64.88 x 27.23u2009mmu2009[u20092.55 x 1.07u2009inu2009]
Street Lighting Photo Control Product Typeu2009
Commercial/Industrial
Street Lighting Photo Control Voltage Ratingu2009(VAC)
185 – 305
Street Lighting Photo Control Technologyu2009
Electronic
Street Lighting Photo Control Product Availabilityu2009
ANZPAC, ASIA
Alias #
ALR-D2A-53T30
TE Internal Description
ALR-D2A-E53T30
TE Internal #
BM3157-000
BM3157-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。