TE Connectivity BM3835-000
- 收藏
- 对比
BM3835-000
2460-BM3835-000
套管 - 电源电缆
--
大陆
立即发货

Joints & Splices, EMEA, Heat Shrink, ≤ 1 kV, Transition, Low Voltage Transition Joint, 4 Core, Metal, Mechanical Connectors Included
1最小包装量--
BM3835-000详情
TE Connectivity BM3835-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
BM3835-000
TE Internal Description
LJTM-W-4X010-050-SE01
Joints & Splice Product Availabilityu2009
EMEA
Installation Instructionu2009
Swedish
Joints & Splice Technologyu2009
热缩管
Joints & Splice Voltage Classu2009(kV)
≤ 1
Joint & Splice Application Typeu2009
Transition
BM3835-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。