TE Connectivity BM4998-000
- 收藏
- 对比
BM4998-000
2460-BM4998-000
套管 - 电源电缆
--
大陆
立即发货

Power Cable Tubing & Accessories, ANZPAC / AMERICAS / EMEA, Heat Shrink, Heat Shrink Tubing, Flame-Retardant, 108 mm Application Diameter
1最小包装量--
BM4998-000详情
TE Connectivity BM4998-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Power Cable Tube & Accessory Technologyu2009
热缩管
Power Cable Tube & Accessory Product Typeu2009
热缩管
Power Cable Tube & Accessory Flammabilityu2009
Flame-Retardant
Application Diameter (Max)u2009(mm)
108
Power Cable Tube & Accessory Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, EMEA
TE Internal Description
ZCSM-120/50-A/U-C(40)
TE Internal #
BM4998-000
BM4998-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。