TE Connectivity BM7985-011
- 收藏
- 对比
BM7985-011
2460-BM7985-011
套管 - 电源电缆
--
大陆
立即发货

Joints & Splices, ANZPAC / AMERICAS / China, Heat Shrink, ≤ 72 kV, Inline, Medium Voltage Inline Joint, Cross-Section 2500 mm², 1 Core, RAYCHEM EHVS
1最小包装量--
BM7985-011详情
TE Connectivity BM7985-011重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Joints & Splice Voltage Classu2009(kV)
≤ 72
Joint & Splice Application Typeu2009
Inline
Joints & Splice Product Typeu2009
Medium Voltage Inline Joint
TE Internal #
BM7985-011
TE Internal Description
EHVS-72H-I-W-4E-C1260
Joints & Splice Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, China, EMEA
Joints & Splice Technologyu2009
热缩管
BM7985-011拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。