TE Connectivity BMB1J0120BN7
- 收藏
- 对比
BMB1J0120BN7
2460-BMB1J0120BN7
无类别的
--
大陆
立即发货

Ferrite Bead, 0R4, 0.2A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100Mhz:120Ohm; Dc Current Rating:200Ma; Product Range:Bmb-B Series; Dc Resistance Max:0.4Ohm; Impedance Tolerance:± 25%; Automotive Qualification Rohs Compliant: Yes /Te Connectivity BMB1J0120BN7
1最小包装量--
BMB1J0120BN7详情
TE Connectivity BMB1J0120BN7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
Base Product Number
039528
厂商
Molex
Product Status
活跃
Rohs Code
有
Manufacturer Part Number
BMB1J0120BN7
Manufacturer
TE Connectivity
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
0.97
系列
*
Reach合规守则
unknown
过滤器类型
硬质片
BMB1J0120BN7拓展信息







哦! 它是空的。