TE Connectivity BMB1J0420BN7
- 收藏
- 对比
BMB1J0420BN7
2460-BMB1J0420BN7
无类别的
--
大陆
立即发货

Ferrite Bead, 0R5, 0.2A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100Mhz:420Ohm; Dc Current Rating:200Ma; Product Range:Bmb-B Series; Dc Resistance Max:0.5Ohm; Impedance Tolerance:± 25%; Automotive Qualification Rohs Compliant: Yes /Te Connectivity BMB1J0420BN7
1最小包装量--
BMB1J0420BN7详情
TE Connectivity BMB1J0420BN7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rohs Code
有
Manufacturer Part Number
BMB1J0420BN7
Manufacturer
TE Connectivity
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
0.97
Reach合规守则
unknown
过滤器类型
硬质片
BMB1J0420BN7拓展信息







哦! 它是空的。