TE Connectivity BMB2A0200BN7
- 收藏
- 对比
BMB2A0200BN7
2460-BMB2A0200BN7
无类别的
--
大陆
立即发货

Ferrite Bead, 0R5, 0.2A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100Mhz:200Ohm; Dc Current Rating:200Ma; Product Range:Bmb-B Series; Dc Resistance Max:0.5Ohm; Impedance Tolerance:± 25%; Automotive Qualification Rohs Compliant: Yes /Te Connectivity BMB2A0200BN7
1最小包装量--
BMB2A0200BN7详情
TE Connectivity BMB2A0200BN7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rohs Code
有
Manufacturer Part Number
BMB2A0200BN7
Manufacturer
TE Connectivity
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
0.97
过滤器类型
硬质片
达到SVHC
unknown
BMB2A0200BN7拓展信息







哦! 它是空的。