TE Connectivity BMB2A0300PN8
- 收藏
- 对比
BMB2A0300PN8
2460-BMB2A0300PN8
无类别的
--
大陆
立即发货

Ferrite Bead, 0R07, 2A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100Mhz:300Ohm; Dc Current Rating:2A; Product Range:Bmb-P Series; Dc Resistance Max:0.07Ohm; Impedance Tolerance:± 25%; Automotive Qualification Rohs Compliant: Yes /Te Connectivity BMB2A0300PN8
1最小包装量--
BMB2A0300PN8详情
TE Connectivity BMB2A0300PN8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bag
Base Product Number
DIV46E25
厂商
TE Connectivity Deutsch 连接器
Product Status
活跃
Rohs Code
有
Manufacturer Part Number
BMB2A0300PN8
Manufacturer
TE Connectivity
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
0.97
系列
*
过滤器类型
硬质片
达到SVHC
compliant
BMB2A0300PN8拓展信息







哦! 它是空的。