TE Connectivity BND40AC90-2007A
- 收藏
- 对比
BND40AC90-2007A
2460-BND40AC90-2007A
集成电路(IC)
--
大陆
立即发货

Code-40 Banding Back shell with Band Strap Right Angle Aluminum Alloy Bright Electroless Nickel #21/G Shell Size #7 Entry Size (Alt: BND40AC90-2007A)
1最小包装量--
BND40AC90-2007A详情
TE Connectivity BND40AC90-2007A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
2 Weeks
Manufacturer Part Number
BND40AC90-2007A
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
2.29
Contact Finish Mating
未说明
Contact Materials
未说明
Manufacturer Series
BND40AC90-2007A
Package
Bulk
厂商
TE Connectivity
Product Status
活跃
系列
*
ECCN 代码
EAR99
连接器类型
圆形连接器适配器
HTS代码
8536.69.80.00
Reach合规守则
unknown
BND40AC90-2007A拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。