TE Connectivity BNX40AC00-1606AX-CS9062
- 收藏
- 对比
BNX40AC00-1606AX-CS9062
2460-BNX40AC00-1606AX-CS9062
无类别的
--
大陆
立即发货

BNX40AC00-1606AX-CS9062 datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
BNX40AC00-1606AX-CS9062详情
TE Connectivity BNX40AC00-1606AX-CS9062重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
BNX40AC00-1606AX-CS9062拓展信息







哦! 它是空的。