TE Connectivity BNX40AZ00-1812AX
- 收藏
- 对比
BNX40AZ00-1812AX
2460-BNX40AZ00-1812AX
套管 - 音频连接器
--
大陆
立即发货

Code-40 Banding Back shell Straight Aluminum Nickel PTFP #19/F Shell Size #12 Entry Size
--最小包装量--
BNX40AZ00-1812AX详情
TE Connectivity BNX40AZ00-1812AX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
1/4 NPT
Case Size
2.5
Manufacturer Part Number
25-410-2000-psi/kg/cm2
Case Style
Lower Mount
Range
0-2,000 psi
Manufacturer
NOSHOK
BNX40AZ00-1812AX拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。