TE Connectivity BP1002
- 收藏
- 对比
BP1002
2460-BP1002
集成电路(IC)
--
大陆
立即发货

BP1002 datasheet pdf and Integrated Circuits (ICs) product details from TE Connectivity stock available at utmel
1最小包装量--
BP1002详情
TE Connectivity BP1002重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
BP1002
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL CORP
Package Description
ROHS COMPLIANT
Risk Rank
5.62
Manufacturer Series
BP
Shell Sizes
10
MIL一致性
YES
符合 DIN 标准
NO
IEC一致性
NO
Reach合规守则
unknown
连接器支持类型
连接器附件
军用连接器配件名称
PROTECTIVE COVER
BP1002拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。