TE Connectivity BSTA078FR05080235000
- 收藏
- 对比
BSTA078FR05080235000
2460-BSTA078FR05080235000
套管 - 电源连接器
--
大陆
立即发货

Circular Power Connectors, Connector Assembly, 250 VDC / 630 VDC, Cable-to-Cable, 8 Position, Wire & Cable, Plug, Socket, Power & Signal, Metal-Shell
1最小包装量--
BSTA078FR05080235000详情
TE Connectivity BSTA078FR05080235000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
BSA078F05080235000
TE Internal Description
923 PLUG
Connector Product Typeu2009
连接器组件
Operating Voltageu2009(VDC)
250, 630
Connector Systemu2009
Cable-to-Cable
Number of Positionsu2009
8
Sealableu2009
无
BSTA078FR05080235000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。