TE Connectivity BSTA078FR14420235000
- 收藏
- 对比
BSTA078FR14420235000
2460-BSTA078FR14420235000
套管 - 电源连接器
--
大陆
立即发货

Circular Power Connectors, Connector Assembly, 250 VDC / 630 VDC, Cable-to-Cable, 8 Position, Wire & Cable, Plug, Socket, Power & Signal, Metal-Shell
1最小包装量--
BSTA078FR14420235000详情
TE Connectivity BSTA078FR14420235000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
BSA078F14420235000
Sealableu2009
无
Number of Positionsu2009
8
Connector Systemu2009
Cable-to-Cable
Operating Voltageu2009(VDC)
250, 630
Connector Product Typeu2009
连接器组件
TE Internal Description
923 PLUG
BSTA078FR14420235000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。