TE Connectivity BSTA078NN00080235000
- 收藏
- 对比
BSTA078NN00080235000
2460-BSTA078NN00080235000
套管 - 电源连接器
--
大陆
立即发货

Circular Power Connectors, Connector Assembly, 630 VDC / 250 VDC, Cable-to-Cable, Plug, Power, Metal-Shell, Size 23, UL 94V-0
1最小包装量--
BSTA078NN00080235000详情
TE Connectivity BSTA078NN00080235000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector & Housing Typeu2009
Plug
Sealableu2009
无
Connector Systemu2009
Cable-to-Cable
Operating Voltageu2009(VDC)
250, 630
Connector Product Typeu2009
连接器组件
TE Internal Description
923 PLUG
TE Internal #
BSA078N00080235000
BSTA078NN00080235000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。