TE Connectivity BSTA078NN00480235000
- 收藏
- 对比
BSTA078NN00480235000
2460-BSTA078NN00480235000
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Cable, Power & Signal, Cable Mount (Free-Hanging), Electrodeposited Nickel, Zinc Alloy, PBT GF, Size 23
1最小包装量--
BSTA078NN00480235000详情
TE Connectivity BSTA078NN00480235000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Plating Materialu2009
电沉积镍
Connector Mounting Typeu2009
Cable Mount (Free-Hanging)
Circuit Applicationu2009
Power & Signal
Sealableu2009
无
Connector Systemu2009
Cable-to-Cable
TE Internal Description
923 PLUG
TE Internal #
BSA078N00480235000
BSTA078NN00480235000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。