TE Connectivity BSTA082FR28590100000
- 收藏
- 对比
BSTA082FR28590100000
2460-BSTA082FR28590100000
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Cable, 9 Position, Wire & Cable, Power & Signal, Cable Mount (Free-Hanging), Electrodeposited Nickel
1最小包装量--
BSTA082FR28590100000详情
TE Connectivity BSTA082FR28590100000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Current Rating (Max)u2009(A)
14, 25
Connector & Contact Terminates Tou2009
Wire & Cable
Sealableu2009
无
Number of Positionsu2009
9
Connector Systemu2009
Cable-to-Cable
TE Internal Description
923 PLUG, SPEEDTEC
TE Internal #
BSA082F28590100000
BSTA082FR28590100000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。