TE Connectivity BSTA085FR03430100000
- 收藏
- 对比
BSTA085FR03430100000
2460-BSTA085FR03430100000
套管 - 电源连接器
--
大陆
立即发货

Circular Power Connectors, Connector Assembly, 630 VDC, Cable-to-Cable, 6 Position, Wire & Cable, Plug, Socket, Power, Metal-Shell, 6 Power Positions
1最小包装量--
BSTA085FR03430100000详情
TE Connectivity BSTA085FR03430100000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
BSA085F03430100000
TE Internal Description
923 PLUG, SPEEDTEC
Connector Product Typeu2009
连接器组件
Operating Voltageu2009(VDC)
630
Connector Systemu2009
Cable-to-Cable
Number of Positionsu2009
6
Sealableu2009
无
BSTA085FR03430100000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。