TE Connectivity BSTA107NN00420136000
- 收藏
- 对比
BSTA107NN00420136000
2460-BSTA107NN00420136000
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Cable, Power, Cable Mount (Free-Hanging), Electrodeposited Nickel, Zinc Alloy, PBT GF, Size 23, Shielded, Plug
1最小包装量--
添加到询价列表
BSTA107NN00420136000详情
TE Connectivity BSTA107NN00420136000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
19
材料
Aluminium
RoHS
Compliant
性别
Male
0个相似型号
BSTA107NN00420136000拓展信息
T4111001041-000
TE Connectivity
182647-1
TE Connectivity
5749180-1
TE Connectivity
HDP26-24-31PE-L015
TE Connectivity
DT04-6P-P021
TE Connectivity
HDP26-24-31ST-L015
TE Connectivity
HD36-24-31SE-B019
TE Connectivity
M83723/76W2039Y-LC
TE Connectivity
MS3475L20-16SX-LC
TE Connectivity
MS3475W20-16S-LC
TE Connectivity







哦! 它是空的。