TE Connectivity BSTA108NN00080236000
- 收藏
- 对比
BSTA108NN00080236000
2460-BSTA108NN00080236000
套管 - 电源连接器
--
大陆
立即发货

Circular Power Connectors, Connector Assembly, 630 VDC / 250 VDC, Cable-to-Cable, Plug, Power, Metal-Shell, Size 23, UL 94V-0
1最小包装量--
BSTA108NN00080236000详情
TE Connectivity BSTA108NN00080236000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal Description
923 PLUG, SHORT
TE Internal #
BSA108N00080236000
Connector Product Typeu2009
连接器组件
Operating Voltageu2009(VDC)
250, 630
Connector Systemu2009
Cable-to-Cable
Sealableu2009
无
Connector & Housing Typeu2009
Plug
BSTA108NN00080236000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。