TE Connectivity BSTA109NN0021L135000
- 收藏
- 对比
BSTA109NN0021L135000
2460-BSTA109NN0021L135000
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Cable, Power, Cable Mount (Free-Hanging), Electrodeposited Nickel, Zinc Alloy, PBT PA, Size 23, Shielded, Plug
1最小包装量--
BSTA109NN0021L135000详情
TE Connectivity BSTA109NN0021L135000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Plating Materialu2009
电沉积镍
Connector Mounting Typeu2009
Cable Mount (Free-Hanging)
Circuit Applicationu2009
Power
Sealableu2009
无
Connector Systemu2009
Cable-to-Cable
TE Internal Description
923 PLUG, LOCKTEC, SPEEDTEC
TE Internal #
BSA109N0021L135000
BSTA109NN0021L135000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。