TE Connectivity BSTA861NN0085201A000
- 收藏
- 对比
BSTA861NN0085201A000
2460-BSTA861NN0085201A000
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Cable, Power, Cable Mount (Free-Hanging), Electrodeposited Nickel, Zinc Alloy, PBT GF, Size 17, Shielded, Plug
1最小包装量--
BSTA861NN0085201A000详情
TE Connectivity BSTA861NN0085201A000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Plating Materialu2009
电沉积镍
Connector Mounting Typeu2009
Cable Mount (Free-Hanging)
Circuit Applicationu2009
Power
Sealableu2009
无
Connector Systemu2009
Cable-to-Cable
TE Internal Description
917 PLUG
TE Internal #
BSA861N0085201A000
BSTA861NN0085201A000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。