TE Connectivity BSTA896NN0086056A000
- 收藏
- 对比
BSTA896NN0086056A000
2460-BSTA896NN0086056A000
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Cable, 4 Position, Power, Cable Mount (Free-Hanging), Electrodeposited Nickel, Zinc Alloy, PBT GF
1最小包装量--
BSTA896NN0086056A000详情
TE Connectivity BSTA896NN0086056A000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector Mounting Typeu2009
Cable Mount (Free-Hanging)
Circuit Applicationu2009
Power
Sealableu2009
无
Number of Positionsu2009
4
Connector Systemu2009
Cable-to-Cable
TE Internal Description
617 PLUG, SPEEDTEC
TE Internal #
BSA896N0086056A000
BSTA896NN0086056A000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。