TE Connectivity BSTN400NN0085020A000
- 收藏
- 对比
BSTN400NN0085020A000
2460-BSTN400NN0085020A000
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Cable, Power, Cable Mount (Free-Hanging), Stainless Steel, PBT, Size 17, Shielded, Plug, Metal
1最小包装量--
BSTN400NN0085020A000详情
TE Connectivity BSTN400NN0085020A000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
BSN400N0085020A000
TE Internal Description
917 PLUG
Connector Systemu2009
Cable-to-Cable
Sealableu2009
无
Circuit Applicationu2009
Power
Connector Mounting Typeu2009
Cable Mount (Free-Hanging)
Shell Base Materialu2009
不锈钢
BSTN400NN0085020A000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。