TE Connectivity BSTS-11-CL-7.25IN
- 收藏
- 对比
BSTS-11-CL-7.25IN
2460-BSTS-11-CL-7.25IN
热缩管
--
大陆
立即发货

Clear, 3:1, Single Wall Tubing, Shrinks To .375 in [9.52 mm], Irradiated Modified Polyolefin, 27.94 mm [1.1 in] Inner Diameter, RAYCHEM BSTS
1最小包装量--
BSTS-11-CL-7.25IN详情
TE Connectivity BSTS-11-CL-7.25IN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CZ6522-000
TE Internal Description
BSTS-11-CL-7.25IN
Primary Product Coloru2009
Clear
Wall Typeu2009
单壁
Expanded Inside Diameter (Min)u2009
27.94u2009mmu2009[u20091.1u2009inu2009]
Recovered Inside Diameter (Max)u2009
9.52u2009mmu2009[u2009.375u2009inu2009]
Shrink Ratiou2009
3:1
BSTS-11-CL-7.25IN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。