TE Connectivity BSTS-11X4FR/WHT
- 收藏
- 对比
BSTS-11X4FR/WHT
2460-BSTS-11X4FR/WHT
热缩管
--
大陆
立即发货

White, 3:1, Single Wall Tubing, Shrinks To .375 in [9.52 mm], Irradiated Modified Polyolefin, 27.94 mm [1.1 in] Inner Diameter, RAYCHEM BSTS
1最小包装量--
BSTS-11X4FR/WHT详情
TE Connectivity BSTS-11X4FR/WHT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shrink Ratiou2009
3:1
Recovered Inside Diameter (Max)u2009
9.52u2009mmu2009[u2009.375u2009inu2009]
Expanded Inside Diameter (Min)u2009
27.94u2009mmu2009[u20091.1u2009inu2009]
Wall Typeu2009
单壁
Primary Product Coloru2009
White
TE Internal Description
BSTS-11X4FR/WHT
TE Internal #
EG4273-000
BSTS-11X4FR/WHT拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。