TE Connectivity BTA1-14-09-4-J
- 收藏
- 对比
BTA1-14-09-4-J
2460-BTA1-14-09-4-J
无类别的
--
大陆
立即发货

Ruggedized Backshells & Adapters, Stainless Steel, Passivated (SAE AMS-QQ-P-35 or MIL-S-5002), Straight, Band Adapter, 14 Shell Size, Entry Size 9
1最小包装量--
BTA1-14-09-4-J详情
TE Connectivity BTA1-14-09-4-J重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Temperature resistance
-40 - 80
Nominal current
13
With protective conductor
有
Nominal voltage
0 - 600
Connection 2
Free conductor end
Colour outer sheath
Black
Outer diameter approx.
9
Degree of protection (IP)
IP67
Connection 1
Other
Nominal cross section conductor
1.5
Spiralized cable
无
With cord switch
无
Material outer sheath
Polyvinyl chloride (PVC)
频率
0 - 300
长度
15
BTA1-14-09-4-J拓展信息







哦! 它是空的。