TE Connectivity BTA1-14-10-1-ZB
- 收藏
- 对比
BTA1-14-10-1-ZB
2460-BTA1-14-10-1-ZB
圆形连接器
--
大陆
立即发货

Ruggedized Backshells & Adapters, Aluminum, Zinc Cobalt, Straight, Band Adapter, 14 Shell Size, Entry Size 10, Sealable, -85 – 392 °F [-65 – 200 °C]
1最小包装量--
BTA1-14-10-1-ZB详情
TE Connectivity BTA1-14-10-1-ZB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
PEI-Genesis
Product Status
活跃
Manufacturer
TE Connectivity
Brand
TE Connectivity / Polamco
RoHS
Details
Shell Style#
Banding
MIL Type
MIL-DTL-5015, MIL-DTL-26482 II, MIL-DTL-83723 I, III
系列
*
子类别
Circular Connectors
产品类别
圆形MIL规格后壳
产品类别
TE Connectivity
BTA1-14-10-1-ZB拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。