TE Connectivity BTA1-20-10-1-C
- 收藏
- 对比
BTA1-20-10-1-C
2460-BTA1-20-10-1-C
圆形连接器 - 后壳和电缆夹
--
大陆
立即发货

Ruggedized Backshells & Adapters, Aluminum, Electroless Nickel, Straight, Band Adapter, 20 Shell Size, Entry Size 10, Sealable
1最小包装量--
BTA1-20-10-1-C详情
TE Connectivity BTA1-20-10-1-C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Brass
Adapter Plating Materialu2009
化学镍
Cable Diameter Rangeu2009(mm)
0 – 15.8
Adapter Angleu2009
Straight
Termination Device Typeu2009
Band Adapter
TE Internal #
BTA1-20-10-1-C
TE Internal Description
BTA1-20-10-1-C
Backshell Materialu2009
Aluminum
Wire Size
22 to 20, 22 AWG
类型
环形舌片端子
镀层
Nickel
螺柱尺寸
2 mm
BTA1-20-10-1-C拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。