TE Connectivity BTA1-22-13-1-C
- 收藏
- 对比
BTA1-22-13-1-C
2460-BTA1-22-13-1-C
无类别的
--
大陆
立即发货

Band Strap Backshell for MIL-DTL-26482 II and MIL-DTL-83723 I/II Circular Connectors 22 Shell Size S
1最小包装量--
BTA1-22-13-1-C详情
TE Connectivity BTA1-22-13-1-C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Box
Base Product Number
USB3FTV2SB05
厂商
Amphenol Socapex
Product Status
活跃
系列
USB3F TV
颜色
Black
屏蔽/屏蔽
Shielded
线规
24 AWG, 28 AWG
配置
A Female to A Male (Circular Coupling)
规格说明
USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0))
特征
Data Transfer and Charge, Extension Cable, Industrial Environments - IP68, Panel Mount
长度
1.64 (500.0mm)
BTA1-22-13-1-C拓展信息







哦! 它是空的。