TE Connectivity BTA1-24-05-4-J-SB-AD
- 收藏
- 对比
BTA1-24-05-4-J-SB-AD
2460-BTA1-24-05-4-J-SB-AD
圆形连接器
--
大陆
立即发货

Circular MIL Spec Backshells BTA1-24-05-4-J-SB-AD
1最小包装量--
BTA1-24-05-4-J-SB-AD详情
TE Connectivity BTA1-24-05-4-J-SB-AD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Shell Style#
Banding
MIL Type
MIL-DTL-5015, MIL-DTL-26482 II, MIL-DTL-83723 I, III
子类别
Circular Connectors
产品类别
圆形MIL规格后壳
BTA1-24-05-4-J-SB-AD拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。