TE Connectivity BTA1-24-12-1-B-SB-AD
- 收藏
- 对比
BTA1-24-12-1-B-SB-AD
2460-BTA1-24-12-1-B-SB-AD
圆形连接器 - 后壳和电缆夹
--
大陆
立即发货

Screened Backshells & Adapters, Straight, 54 TE Adapter Code, Aluminum Alloy, Wire-to-Wire, A, Band Strap, Size 12, 24 Shell Size, Nickel, Sealable
1最小包装量--
BTA1-24-12-1-B-SB-AD详情
TE Connectivity BTA1-24-12-1-B-SB-AD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Accepts Cable Diameter (Max)u2009(mm)
19
Adapter Angleu2009
Straight
TE Internal Description
BTA1-24-12-1-B-SB-AD
TE Internal #
AAB6711-00
TE Adapter Codeu2009
54
Backshell Materialu2009
铝合金
Connector Systemu2009
Wire-to-Wire
BTA1-24-12-1-B-SB-AD拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。