TE Connectivity BTA1-24-17-4-J
- 收藏
- 对比
BTA1-24-17-4-J
2460-BTA1-24-17-4-J
圆形连接器
--
大陆
立即发货

Ruggedized Backshells & Adapters, Stainless Steel, Passivated (SAE AMS-QQ-P-35 or MIL-S-5002), Straight, Band Adapter, 24 Shell Size, Entry Size 17
1最小包装量--
BTA1-24-17-4-J详情
TE Connectivity BTA1-24-17-4-J重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
零售包装
厂商
Glenair
Product Status
活跃
Shell Style#
Banding
MIL Type
MIL-DTL-5015, MIL-DTL-26482 II, MIL-DTL-83723 I, III
系列
*
子类别
Circular Connectors
产品类别
圆形MIL规格后壳
BTA1-24-17-4-J拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。