TE Connectivity BTA1-44-21-1-B-SB
- 收藏
- 对比
BTA1-44-21-1-B-SB
2460-BTA1-44-21-1-B-SB
集成电路(IC)
--
大陆
立即发货

BTA1-44-21-1-B-SB datasheet pdf and Integrated Circuits (ICs) product details from TE Connectivity stock available at utmel
1最小包装量--
BTA1-44-21-1-B-SB详情
TE Connectivity BTA1-44-21-1-B-SB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
ALUMINUM ALLOY
Manufacturer Part Number
BTA1-44-21-1-B-SB
Rohs Code
无
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.67
Shell Sizes
44
MIL一致性
YES
符合 DIN 标准
NO
IEC一致性
NO
Reach合规守则
unknown
连接器支持类型
连接器附件
军用连接器配件名称
BACKSHELL
相关军用规格
MIL-DTL-26482; MIL-DTL-83723
BTA1-44-21-1-B-SB拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。