TE Connectivity BTD1-08-03-1-B
- 收藏
- 对比
BTD1-08-03-1-B
2460-BTD1-08-03-1-B
圆形连接器 - 后壳和电缆夹
--
大陆
立即发货

Screened Backshells & Adapters, Straight, 76 TE Adapter Code, Aluminum Alloy, Wire-to-Wire, D, Band Strap, Size 3, 8 Shell Size, Nickel, Sealable
1最小包装量--
BTD1-08-03-1-B详情
TE Connectivity BTD1-08-03-1-B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
BTD1-08-03-1-B
TE Internal Description
BTD1-08-03-1-B
Adapter Angleu2009
Straight
Accepts Cable Diameter (Max)u2009(mm)
4.7
TE Adapter Codeu2009
76
Backshell Materialu2009
铝合金
Connector Systemu2009
Wire-to-Wire
BTD1-08-03-1-B拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。