TE Connectivity BTD1-10-05-1-B-SB
- 收藏
- 对比
BTD1-10-05-1-B-SB
2460-BTD1-10-05-1-B-SB
圆形连接器
--
大陆
立即发货

Screened Backshells & Adapters, Straight, 76 TE Adapter Code, Aluminum Alloy, Wire-to-Wire, D, Band Strap, Size 5, 10 Shell Size, Nickel, Sealable
1最小包装量--
BTD1-10-05-1-B-SB详情
TE Connectivity BTD1-10-05-1-B-SB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Compliant
Shell Style#
Banding
MIL Type
MIL-DTL-26482 I
子类别
Circular Connectors
产品类别
圆形MIL规格后壳
BTD1-10-05-1-B-SB拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。