TE Connectivity BTH1-13-07-2-Z
- 收藏
- 对比
BTH1-13-07-2-Z
2460-BTH1-13-07-2-Z
圆形连接器 - 后壳和电缆夹
--
大陆
立即发货

Ruggedized Backshells & Adapters, Nickel Aluminum Bronze, Unplated (Shotblast Glass Bead), Straight, Band Adapter, 13 Shell Size, Entry Size 7
1最小包装量--
BTH1-13-07-2-Z详情
TE Connectivity BTH1-13-07-2-Z重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
AAG5652-00
TE Internal Description
BTH1-13-07-2-Z
Termination Device Typeu2009
Band Adapter
Adapter Angleu2009
Straight
Cable Diameter Rangeu2009(mm)
0 – 11.1
Adapter Plating Materialu2009
Unplated (Shotblast Glass Bead)
Backshell Materialu2009
镍铝青铜
BTH1-13-07-2-Z拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。