TE Connectivity BTH1-15-12-1-B-SB-AD
- 收藏
- 对比
BTH1-15-12-1-B-SB-AD
2460-BTH1-15-12-1-B-SB-AD
圆形连接器 - 后壳和电缆夹
--
大陆
立即发货

Screened Backshells & Adapters, Straight, 40 TE Adapter Code, Aluminum Alloy, Wire-to-Wire, H, Band Strap, Size 12, 15 Shell Size, Nickel, Sealable
1最小包装量--
BTH1-15-12-1-B-SB-AD详情
TE Connectivity BTH1-15-12-1-B-SB-AD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector Systemu2009
Wire-to-Wire
Backshell Materialu2009
铝合金
TE Adapter Codeu2009
40
Accepts Cable Diameter (Max)u2009(mm)
19
Adapter Angleu2009
Straight
TE Internal Description
BTH1-15-12-1-B-SB-AD
TE Internal #
AAB7168-00
BTH1-15-12-1-B-SB-AD拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。