TE Connectivity BTH1-17-06-4-J
- 收藏
- 对比
BTH1-17-06-4-J
2460-BTH1-17-06-4-J
圆形连接器 - 后壳和电缆夹
--
大陆
立即发货

Ruggedized Backshells & Adapters, Stainless Steel, Passivated (SAE AMS-QQ-P-35 or MIL-S-5002), Straight, Band Adapter, 17 Shell Size, Entry Size 6
1最小包装量--
BTH1-17-06-4-J详情
TE Connectivity BTH1-17-06-4-J重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
BTH1-17-06-4-J
TE Internal Description
BTH1-17-06-4-J
Backshell Materialu2009
不锈钢
Adapter Plating Materialu2009
Passivated (SAE AMS-QQ-P-35 or MIL-S-5002)
Cable Diameter Rangeu2009(mm)
0 – 9.5
Adapter Angleu2009
Straight
Termination Device Typeu2009
Band Adapter
BTH1-17-06-4-J拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。