TE Connectivity BTH1-17-10-2-Z
- 收藏
- 对比
BTH1-17-10-2-Z
2460-BTH1-17-10-2-Z
圆形连接器 - 后壳和电缆夹
--
大陆
立即发货

Ruggedized Backshells & Adapters, Nickel Aluminum Bronze, Unplated (Shotblast Glass Bead), Straight, Band Adapter, 17 Shell Size, Entry Size 10
1最小包装量--
BTH1-17-10-2-Z详情
TE Connectivity BTH1-17-10-2-Z重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
TE Internal #
AAE2895-00
TE Internal Description
BTH1-17-10-2-Z
Backshell Materialu2009
镍铝青铜
Adapter Plating Materialu2009
Unplated (Shotblast Glass Bead)
Cable Diameter Rangeu2009(mm)
0 – 15.8
Adapter Angleu2009
Straight
Termination Device Typeu2009
Band Adapter
Body Orientation
Straight
Termination Method
Solder
Base/Housing Material
PBT (Polybutylene Terephthalate)
Contact Materials
磷青铜
Mounting
通孔
性别
Header
螺距
2.5400 mm
房屋颜色
Blue
产品长度
62.23 mm
BTH1-17-10-2-Z拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。