TE Connectivity BTH1-21-09-4-J
- 收藏
- 对比
BTH1-21-09-4-J
2460-BTH1-21-09-4-J
无类别的
--
大陆
立即发货

Ruggedized Backshells & Adapters, Stainless Steel, Passivated (SAE AMS-QQ-P-35 or MIL-S-5002), Straight, Band Adapter, 21 Shell Size, Entry Size 9
1最小包装量--
BTH1-21-09-4-J详情
TE Connectivity BTH1-21-09-4-J重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Pitch thread
1.588
Surface protection
Untreated
Glass-fibre reinforced
无
For Ex-Zone dust
None
Thread length
15
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
18 - 25
With locknut
无
Thread type
PG
With strain relief
无
Nominal thread size metric/PG
29
Wrench width
42
Material quality
Polyamide (PA)
Bend radius protection/trumpet flare
无
For Ex-zone gas
None
Shock resistant
有
Model
Straight
BTH1-21-09-4-J拓展信息







哦! 它是空的。