TE Connectivity BTH2-19-08-1-C
- 收藏
- 对比
BTH2-19-08-1-C
2460-BTH2-19-08-1-C
无类别的
--
大陆
立即发货

Band Strap Backshell for MIL-DTL-38999 Series III / EN3645, MIL-DTL-38999 Series IV Circular Connect
1最小包装量--
BTH2-19-08-1-C详情
TE Connectivity BTH2-19-08-1-C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
15000 - 15000
Overload release current setting
400 - 1000
Degree of protection (IP)
IP30
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
1000
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
3
With integrated under voltage release
有
BTH2-19-08-1-C拓展信息







哦! 它是空的。