TE Connectivity BTH3-11-04-1-B
- 收藏
- 对比
BTH3-11-04-1-B
2460-BTH3-11-04-1-B
圆形连接器 - 后壳和电缆夹
--
大陆
立即发货

Ruggedized Backshells & Adapters, Aluminum, Cadmium, 90, Band Adapter, 11 Shell Size, Entry Size 4, Sealable, -85 – 347 °F [-65 – 175 °C]
1最小包装量--
BTH3-11-04-1-B详情
TE Connectivity BTH3-11-04-1-B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
BTH3-11-04-1-B
TE Internal Description
BTH3-11-04-1-B
Backshell Materialu2009
Aluminum
Adapter Plating Materialu2009
Cadmium
Cable Diameter Rangeu2009(mm)
0 – 6.3
Adapter Angleu2009
90
Termination Device Typeu2009
Band Adapter
BTH3-11-04-1-B拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。